Amphenol Aerospace Corporation Circular Connector, Plug, 10 Position, Cable; Product Range Amphenol Aerospace 2M801-008-26M7-10PC

Description
CIRCULAR CONNECTOR, PLUG, 10 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:7-10 RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 10 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:7-10 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 10 Position, Cable; Product Range Amphenol Aerospace - 27X2207 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 10 Position, Cable; Product Range Amphenol Aerospace
27X2207
Circular Connector, Plug, 10 Position, Cable; Product Range Amphenol Aerospace 27X2207
CIRCULAR CONNECTOR, PLUG, 10 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:7-10 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 10 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:7-10 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27X2207
Product Name Circular Connector, Plug, 10 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products