Amphenol Aerospace Corporation Circular Connector, Plug, 6-7, 10 Position, Cable; Product Range Amphenol Aerospace 2M801-008-26M6-7SD

Description
CIRCULAR CONNECTOR, PLUG, 6-7, 10 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:6-7 RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 6-7, 10 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:6-7 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 6-7, 10 Position, Cable; Product Range Amphenol Aerospace - 12X4531 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 6-7, 10 Position, Cable; Product Range Amphenol Aerospace
12X4531
Circular Connector, Plug, 6-7, 10 Position, Cable; Product Range Amphenol Aerospace 12X4531
CIRCULAR CONNECTOR, PLUG, 6-7, 10 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:6-7 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 6-7, 10 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:6-7 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12X4531
Product Name Circular Connector, Plug, 6-7, 10 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-02 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
Miniature Telephone Jack - 832 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
View Details
Headers, Male Pins - 2262-A24202-032-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector
Mounting Surface Mount
Current Rating 3.0 amps
View Details
Circular Connector Accessories - 17-100P160-13-1-B-NB4-01-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details