Amphenol Aerospace Corporation Circular Connector, Plug, 7 Position, Cable; Product Range Amphenol Aerospace 2M801-008-26M6-7PD

Description
CIRCULAR CONNECTOR, PLUG, 7 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:6-7 RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 7 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:6-7 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 7 Position, Cable; Product Range Amphenol Aerospace - 27X2203 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 7 Position, Cable; Product Range Amphenol Aerospace
27X2203
Circular Connector, Plug, 7 Position, Cable; Product Range Amphenol Aerospace 27X2203
CIRCULAR CONNECTOR, PLUG, 7 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:6-7 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 7 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:6-7 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27X2203
Product Name Circular Connector, Plug, 7 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75/180 Retaining Pins 1 Block High - 110G19 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
5 suppliers
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5621 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details