Amphenol Aerospace Corporation Circular Connector, Plug, 6 Position, Cable; Product Range Amphenol Aerospace 2M801-008-26M6-6PF

Description
M801 6C 6#23 PIN PLUG THR
Request a Quote Datasheet
Description
M801 6C 6#23 PIN PLUG THR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 2M801-008-26M6-6PF - PEI-Genesis
Philadelphia, PA, United States
M801 6C 6#23 PIN PLUG THR

M801 6C 6#23 PIN PLUG THR

Buy Now
Circular Connector, Plug, 6 Position, Cable; Product Range Amphenol Aerospace - 27X2200 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 6 Position, Cable; Product Range Amphenol Aerospace
27X2200
Circular Connector, Plug, 6 Position, Cable; Product Range Amphenol Aerospace 27X2200
CIRCULAR CONNECTOR, PLUG, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:6-6 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:6-6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 2M801-008-26M6-6PF 27X2200
Product Name Circular Connector, Plug, 6 Position, Cable; Product Range Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

UHF Male Cap and Chain - SALE-9242 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
MCX (M) St. Connector for RG316 Cable - ET-MMS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details