Amphenol Aerospace Corporation Circular Connector, Plug, 6-4, 4 Position, Cable; Product Range Amphenol Aerospace 2M801-008-26M6-4SC

Description
CIRCULAR CONNECTOR, PLUG, 6-4, 4 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:6-4 RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 6-4, 4 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:6-4 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 6-4, 4 Position, Cable; Product Range Amphenol Aerospace - 12X4520 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 6-4, 4 Position, Cable; Product Range Amphenol Aerospace
12X4520
Circular Connector, Plug, 6-4, 4 Position, Cable; Product Range Amphenol Aerospace 12X4520
CIRCULAR CONNECTOR, PLUG, 6-4, 4 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:6-4 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 6-4, 4 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:6-4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12X4520
Product Name Circular Connector, Plug, 6-4, 4 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA47 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Schaltbau G28 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 Silver Plated Power Contacts #16/12 AWG - 1331-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers