Amphenol Aerospace Corporation Circular Connector, Plug, 13-37, 37 Position, Cable; Product Range Amphenol Aerospace 2M801-008-26M13-37SA

Description
CIRCULAR CONNECTOR, PLUG, 13-37, 37 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 13-37, 37 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 13-37, 37 Position, Cable; Product Range Amphenol Aerospace - 65W0757 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 13-37, 37 Position, Cable; Product Range Amphenol Aerospace
65W0757
Circular Connector, Plug, 13-37, 37 Position, Cable; Product Range Amphenol Aerospace 65W0757
CIRCULAR CONNECTOR, PLUG, 13-37, 37 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 13-37, 37 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 65W0757
Product Name Circular Connector, Plug, 13-37, 37 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Grey - 1327G18 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
DIN 41612 - 39-XC5B-4421-A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
2 suppliers