Amphenol Aerospace Corporation Circular Connector, Plug, 10-26, 26 Position, Cable; Product Range Amphenol Aerospace 2M801-008-26M10-26SA

Description
M801 26C 26#23 SKT PLUG THRD
Request a Quote Datasheet
Description
M801 26C 26#23 SKT PLUG THRD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M801 26C 26#23 SKT PLUG THRD

M801 26C 26#23 SKT PLUG THRD

Buy Now
Circular Connector, Plug, 10-26, 26 Position, Cable; Product Range Amphenol Aerospace - 65W0753 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 10-26, 26 Position, Cable; Product Range Amphenol Aerospace
65W0753
Circular Connector, Plug, 10-26, 26 Position, Cable; Product Range Amphenol Aerospace 65W0753
CIRCULAR CONNECTOR, PLUG, 10-26, 26 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 10-26, 26 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2M801-008-26M10-26SA 65W0753
Product Name Circular Connector, Plug, 10-26, 26 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data