Amphenol Aerospace Corporation Circular Connector, Plug, 26 Position, Cable; Product Range Amphenol Aerospace 2M801-008-26M10-26PD

Description
CIRCULAR CONNECTOR, PLUG, 26 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:10-26 RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 26 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:10-26 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 26 Position, Cable; Product Range Amphenol Aerospace - 27X2152 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 26 Position, Cable; Product Range Amphenol Aerospace
27X2152
Circular Connector, Plug, 26 Position, Cable; Product Range Amphenol Aerospace 27X2152
CIRCULAR CONNECTOR, PLUG, 26 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:10-26 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 26 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:10-26 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27X2152
Product Name Circular Connector, Plug, 26 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

78-Pin Hermetic D-sub Connector - 54674 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - P200D8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details