The Circular Connector, Plug, 9-4, 4 Position, Cable from the Amphenol Aerospace 2M Series is designed for applications requiring a reliable connection in compact spaces. This connector features a straight plug configuration with four crimp socket contacts and a threaded coupling style, ensuring secure mating. It is compliant with RoHS standards, making it suitable for environmentally conscious designs. The connector is built to withstand harsh conditions, offering an operating temperature range of -65°C to +150°C and an environmental resistance rating of IP67 when mated or with a protection cap. The materials used include aluminum alloy or stainless steel for the shell, and gold-plated copper alloy for the contacts, providing durability and excellent conductivity. This product is ideal for engineers looking to maintain compatibility with existing systems while benefiting from the robust performance characteristics of the 2M Series.
M801 4C 4#16 SKT PLUG THRD
CIRCULAR CONNECTOR, PLUG, 9-4, 4 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:9-4 RoHS Compliant: Yes
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol 2M801-008-16ZNU9-4SA | 65W0749 |
| Product Name | Circular Connector, Plug, 9-4, 4 Position, Cable; Product Range Amphenol Aerospace | |
| Gender | Male / Plug |