Amphenol Aerospace Corporation Circular Connector, Plug, 4 Position, Cable; Product Range Amphenol Aerospace 2M801-008-16ZNU9-4PA

Description
M801 4C 4#16 PIN PLUG THRD
Request a Quote Datasheet
Description
M801 4C 4#16 PIN PLUG THRD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 2M801-008-16ZNU9-4PA - PEI-Genesis
Philadelphia, PA, United States
M801 4C 4#16 PIN PLUG THRD

M801 4C 4#16 PIN PLUG THRD

Buy Now
Circular Connector, Plug, 4 Position, Cable; Product Range Amphenol Aerospace - 65W0748 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 4 Position, Cable; Product Range Amphenol Aerospace
65W0748
Circular Connector, Plug, 4 Position, Cable; Product Range Amphenol Aerospace 65W0748
CIRCULAR CONNECTOR, PLUG, 4 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:9-4 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 4 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:9-4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 2M801-008-16ZNU9-4PA 65W0748
Product Name Circular Connector, Plug, 4 Position, Cable; Product Range Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA 90° Plug - 190515A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Micro Plastic Circular Connectors - Type RA -  - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details