The Circular Connector, Plug, 6-7, 10 Position, Cable from the Amphenol Aerospace 2M Series is designed for applications requiring a robust and reliable connection. This connector features a straight plug configuration with seven crimp socket contacts and a threaded coupling style, ensuring secure mating. It is compliant with RoHS standards, making it suitable for environmentally conscious projects. The connector is built to withstand harsh conditions, with an operating temperature range of -65°C to +150°C and an IP67 rating when mated or with a protection cap, providing resistance to dust and water ingress. This product is ideal for engineers looking for a durable and versatile connector solution in aerospace and other demanding environments.
CIRCULAR CONNECTOR, PLUG, 6-7, 10 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:6-7 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 12X4357 |
| Product Name | Circular Connector, Plug, 6-7, 10 Position, Cable; Product Range Amphenol Aerospace |
| Connector Type | Circular / Cylindrical Connectors |