Amphenol Aerospace Corporation Circular Connector, Plug, 85 Position, Cable; Product Range Amphenol Aerospace 2M801-008-16ZNU17-85PC

Description
CIRCULAR CONNECTOR, PLUG, 85 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:85Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:17-85 RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 85 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:85Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:17-85 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 85 Position, Cable; Product Range Amphenol Aerospace - 27X1993 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 85 Position, Cable; Product Range Amphenol Aerospace
27X1993
Circular Connector, Plug, 85 Position, Cable; Product Range Amphenol Aerospace 27X1993
CIRCULAR CONNECTOR, PLUG, 85 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:85Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:17-85 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 85 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:85Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:17-85 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27X1993
Product Name Circular Connector, Plug, 85 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products