Amphenol Aerospace Corporation Circular Connector, Plug, 6 Position, Cable; Product Range Amphenol Aerospace 2M801-008-16ZNU10-201PA

Description
M801 6C 4#23 2#12 PIN PLU THRD
Request a Quote Datasheet
Description
M801 6C 4#23 2#12 PIN PLU THRD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M801 6C 4#23 2#12 PIN PLU THRD

M801 6C 4#23 2#12 PIN PLU THRD

Buy Now
Circular Connector, Plug, 6 Position, Cable; Product Range Amphenol Aerospace - 65W0721 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 6 Position, Cable; Product Range Amphenol Aerospace
65W0721
Circular Connector, Plug, 6 Position, Cable; Product Range Amphenol Aerospace 65W0721
CIRCULAR CONNECTOR, PLUG, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:10-201 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:10-201 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 2M801-008-16ZNU10-201PA 65W0721
Product Name Circular Connector, Plug, 6 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 17-100P160-13-1-B-LC6-03-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Turret Connectors - 36-11301-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - Rolling Right Angle Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details