Amphenol Aerospace Corporation Circular Connector, Plug, 2 Position, Cable; Product Range Amphenol Aerospace 2M801-008-16NF8-2PF

Description
CIRCULAR CONNECTOR, PLUG, 2 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:8-2 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 2 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:8-2 RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Amphenol Aerospace 2M Series Circular Connector, Plug, 2 Position, Cable (part number 27X1939) features a straight plug design with two crimp pin contacts. It utilizes a threaded coupling style for secure connections and is designed for use in various applications requiring reliable connectivity. The connector is compliant with RoHS standards and is built to withstand harsh environmental conditions, offering an operating temperature range of -65°C to +150°C. The materials used include aluminum alloy or stainless steel for the shell, with gold-plated copper alloy contacts and polyphenylene sulfide (PPS) insulators. This connector is suitable for projects that require durability and compatibility with existing systems, although it is considered a legacy series with newer models available that offer enhanced features.

Datasheet Summary
Powered by GS/AI

The Amphenol Aerospace 2M Series Circular Connector, Plug, 2 Position, Cable (part number 27X1939) features a straight plug design with two crimp pin contacts. It utilizes a threaded coupling style for secure connections and is designed for use in various applications requiring reliable connectivity. The connector is compliant with RoHS standards and is built to withstand harsh environmental conditions, offering an operating temperature range of -65°C to +150°C. The materials used include aluminum alloy or stainless steel for the shell, with gold-plated copper alloy contacts and polyphenylene sulfide (PPS) insulators. This connector is suitable for projects that require durability and compatibility with existing systems, although it is considered a legacy series with newer models available that offer enhanced features.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 2 Position, Cable; Product Range Amphenol Aerospace - 27X1939 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 2 Position, Cable; Product Range Amphenol Aerospace
27X1939
Circular Connector, Plug, 2 Position, Cable; Product Range Amphenol Aerospace 27X1939
CIRCULAR CONNECTOR, PLUG, 2 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:8-2 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 2 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:8-2 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27X1939
Product Name Circular Connector, Plug, 2 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Black - 1327G6 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details