Amphenol Aerospace Corporation Circular Connector, Plug, 5-3, 3 Position, Cable; Product Range Amphenol Aerospace 2M801-008-16NF5-3SA

Description
M801 3C 3#23 SKT PLUG THRD
Request a Quote Datasheet
Description
M801 3C 3#23 SKT PLUG THRD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 2M801-008-16NF5-3SA - PEI-Genesis
Philadelphia, PA, United States
M801 3C 3#23 SKT PLUG THRD

M801 3C 3#23 SKT PLUG THRD

Buy Now
Circular Connector, Plug, 5-3, 3 Position, Cable; Product Range Amphenol Aerospace - 65W0707 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 5-3, 3 Position, Cable; Product Range Amphenol Aerospace
65W0707
Circular Connector, Plug, 5-3, 3 Position, Cable; Product Range Amphenol Aerospace 65W0707
CIRCULAR CONNECTOR, PLUG, 5-3, 3 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:5-3 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 5-3, 3 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:5-3 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 2M801-008-16NF5-3SA 65W0707
Product Name Circular Connector, Plug, 5-3, 3 Position, Cable; Product Range Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
SBS ® Silver Plated Primary Power Wire Contacts AWG 12-10 2.5-6mm² - 1339G3 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
4 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details