Amphenol Aerospace Corporation Circular Connector, Plug, 3 Position, Cable; Product Range Amphenol Aerospace 2M801-008-16NF5-3PC

Description
CIRCULAR CONNECTOR, PLUG, 3 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:5-3 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 3 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:5-3 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 3 Position, Cable; Product Range Amphenol Aerospace - 27X1906 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 3 Position, Cable; Product Range Amphenol Aerospace
27X1906
Circular Connector, Plug, 3 Position, Cable; Product Range Amphenol Aerospace 27X1906
CIRCULAR CONNECTOR, PLUG, 3 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:5-3 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 3 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:5-3 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27X1906
Product Name Circular Connector, Plug, 3 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Bulkhead Jack - 150122 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
Multi Purpose - 1508-028-0113-22-ND - DigiKey
Specs
Contact Size (AWG) 22 to 26 AWG
View Details
Coaxial Adapters - NATT - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details