Amphenol Aerospace Corporation Circular Connector, Plug, 85 Position, Cable; Product Range Amphenol Aerospace 2M801-008-16NF17-85PA

Description
CIRCULAR CONNECTOR, PLUG, 85 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:85Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:17-85 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 85 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:85Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:17-85 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 85 Position, Cable; Product Range Amphenol Aerospace - 65W0704 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 85 Position, Cable; Product Range Amphenol Aerospace
65W0704
Circular Connector, Plug, 85 Position, Cable; Product Range Amphenol Aerospace 65W0704
CIRCULAR CONNECTOR, PLUG, 85 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:85Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:17-85 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 85 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:85Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:17-85 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 65W0704
Product Name Circular Connector, Plug, 85 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - N200B8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details