Amphenol Aerospace Corporation Circular Connector, Plug, 17-14, 85 Position, Cable; Product Range Amphenol Aerospace 2M801-008-16MT17-14SE

Description
CIRCULAR CONNECTOR, PLUG, 17-14, 85 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 17-14, 85 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 17-14, 85 Position, Cable; Product Range Amphenol Aerospace - 12X4020 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 17-14, 85 Position, Cable; Product Range Amphenol Aerospace
12X4020
Circular Connector, Plug, 17-14, 85 Position, Cable; Product Range Amphenol Aerospace 12X4020
CIRCULAR CONNECTOR, PLUG, 17-14, 85 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 17-14, 85 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12X4020
Product Name Circular Connector, Plug, 17-14, 85 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Modular Connectors / Ethernet Connectors - 222S34M16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details