Amphenol Aerospace Corporation Circular Connector, Plug, 16-55, 55 Position, Cable; Product Range Amphenol Aerospace 2M801-008-16MT16-55SC

Description
CIRCULAR CONNECTOR, PLUG, 16-55, 55 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, PLUG, 16-55, 55 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Amphenol Aerospace Circular Connector, Plug, 16-55, 55 Position, Cable is designed for applications requiring a robust and reliable connection. This connector features a total of 55 contacts with crimp socket contact type, ensuring secure and efficient electrical connectivity. It utilizes a threaded coupling style for enhanced stability during operation. The connector is compliant with RoHS standards, indicating it meets environmental regulations regarding hazardous substances. Constructed from durable materials, the connector's shell is available in aluminum alloy or stainless steel, providing options for different environmental conditions. The contact plating is gold, which enhances conductivity and resistance to corrosion. This connector is suitable for various aerospace and military applications, where performance and reliability are critical. Engineers should consider this product for projects that require a high number of contacts in a compact form factor, along with the assurance of compliance with industry standards.

Datasheet Summary
Powered by GS/AI

The Amphenol Aerospace Circular Connector, Plug, 16-55, 55 Position, Cable is designed for applications requiring a robust and reliable connection. This connector features a total of 55 contacts with crimp socket contact type, ensuring secure and efficient electrical connectivity. It utilizes a threaded coupling style for enhanced stability during operation. The connector is compliant with RoHS standards, indicating it meets environmental regulations regarding hazardous substances. Constructed from durable materials, the connector's shell is available in aluminum alloy or stainless steel, providing options for different environmental conditions. The contact plating is gold, which enhances conductivity and resistance to corrosion. This connector is suitable for various aerospace and military applications, where performance and reliability are critical. Engineers should consider this product for projects that require a high number of contacts in a compact form factor, along with the assurance of compliance with industry standards.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 16-55, 55 Position, Cable; Product Range Amphenol Aerospace - 12X4012 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 16-55, 55 Position, Cable; Product Range Amphenol Aerospace
12X4012
Circular Connector, Plug, 16-55, 55 Position, Cable; Product Range Amphenol Aerospace 12X4012
CIRCULAR CONNECTOR, PLUG, 16-55, 55 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 16-55, 55 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12X4012
Product Name Circular Connector, Plug, 16-55, 55 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 2/0 Housings, Gray - 115107G1 - Anderson Power Products
Specs
Mounting Inline
Current Rating 120.0 to 240.0 amps
View Details
2 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
DIN 41612 - 39-XC5A-0182-1A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers