Amphenol Aerospace Corporation Circular Connector, Plug, 13-201, 12 Position, Cable; Product Range Amphenol Aerospace 2M801-008-16MT13-201SC

Description
CIRCULAR CONNECTOR, PLUG, 13-201, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:C RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 13-201, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 13-201, 12 Position, Cable; Product Range Amphenol Aerospace - 12X3987 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 13-201, 12 Position, Cable; Product Range Amphenol Aerospace
12X3987
Circular Connector, Plug, 13-201, 12 Position, Cable; Product Range Amphenol Aerospace 12X3987
CIRCULAR CONNECTOR, PLUG, 13-201, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:C RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 13-201, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12X3987
Product Name Circular Connector, Plug, 13-201, 12 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCN-FL4G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-P70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® 15-45 PCB Mounting Staples, Long - 114555P13 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers