Amphenol Aerospace Corporation Connectors Circular, Harsh Environment 2M801-008-16M9-4SA

Description
FH-678094-04S
Request a Quote Datasheet
Description
FH-678094-04S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Harsh Environment - 2M801-008-16M9-4SA - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Harsh Environment
2M801-008-16M9-4SA
Connectors Circular, Harsh Environment 2M801-008-16M9-4SA
FH-678094-04S

FH-678094-04S

Buy Now
Circular Connector Assemblies - 1178-2M801-008-16M9-4SA-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-2M801-008-16M9-4SA-ND
Circular Connector Assemblies 1178-2M801-008-16M9-4SA-ND
2M801 PLUG

2M801 PLUG

Buy Now Datasheet
M801 4C 4#16 SKT PLUG THRD

M801 4C 4#16 SKT PLUG THRD

Buy Now
 - Amphenol 2M801-008-16M9-4SA - PEI-Genesis
Philadelphia, PA, United States
M801 4C 4#16 SKT PLUG THRD

M801 4C 4#16 SKT PLUG THRD

Buy Now
Circular Connector, Plug, 9-4, 4 Position, Cable; Product Range Amphenol Aerospace - 65W0690 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 9-4, 4 Position, Cable; Product Range Amphenol Aerospace
65W0690
Circular Connector, Plug, 9-4, 4 Position, Cable; Product Range Amphenol Aerospace 65W0690
CIRCULAR CONNECTOR, PLUG, 9-4, 4 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:9-4 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 9-4, 4 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:9-4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2M801-008-16M9-4SA 1178-2M801-008-16M9-4SA-ND 2M801-008-16M9-4SA Amphenol 2M801-008-16M9-4SA 65W0690
Product Name Connectors Circular, Harsh Environment Circular Connector Assemblies Circular Connector, Plug, 9-4, 4 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 13.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer Single Port Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Standard Telephone Jack - 860 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
Current Rating 10.0 amps
View Details
Headers, Receptacles, Female Sockets - 2262-A25204-012-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
Circular Connector Contacts - 1508-006-1159-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details