Amphenol Aerospace Corporation Circular Connector, Plug, 4 Position, Cable; Product Range Amphenol Aerospace 2M801-008-16M9-4PB

Description
CIRCULAR CONNECTOR, PLUG, 4 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:9-4 RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 4 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:9-4 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 4 Position, Cable; Product Range Amphenol Aerospace - 27X1855 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 4 Position, Cable; Product Range Amphenol Aerospace
27X1855
Circular Connector, Plug, 4 Position, Cable; Product Range Amphenol Aerospace 27X1855
CIRCULAR CONNECTOR, PLUG, 4 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:9-4 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 4 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:9-4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27X1855
Product Name Circular Connector, Plug, 4 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 8 Pin 75 ohm - 190940 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details