Amphenol Aerospace Corporation Connectors Circular, Harsh Environment 2M801-008-16M9-19SA

Description
2M801 PLG 19#23 SKT 'A' ENP
Request a Quote Datasheet
Description
2M801 PLG 19#23 SKT 'A' ENP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Harsh Environment - 2M801-008-16M9-19SA - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Harsh Environment
2M801-008-16M9-19SA
Connectors Circular, Harsh Environment 2M801-008-16M9-19SA
2M801 PLG 19#23 SKT 'A' ENP

2M801 PLG 19#23 SKT 'A' ENP

Buy Now
M801 19C 19#23 SKT PLUG THRD

M801 19C 19#23 SKT PLUG THRD

Buy Now
 - Amphenol 2M801-008-16M9-19SA - PEI-Genesis
Philadelphia, PA, United States
M801 19C 19#23 SKT PLUG THRD

M801 19C 19#23 SKT PLUG THRD

Buy Now
Circular Connector Assemblies - 2M801-008-16M9-19SA-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
2M801-008-16M9-19SA-ND
Circular Connector Assemblies 2M801-008-16M9-19SA-ND
19 Position Circular Connector Plug, Female Sockets Crimp

19 Position Circular Connector Plug, Female Sockets Crimp

Buy Now Datasheet
Circular Connector, Plug, 9-19, 19 Position, Cable; Product Range Amphenol Aerospace - 65W0688 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 9-19, 19 Position, Cable; Product Range Amphenol Aerospace
65W0688
Circular Connector, Plug, 9-19, 19 Position, Cable; Product Range Amphenol Aerospace 65W0688
CIRCULAR CONNECTOR, PLUG, 9-19, 19 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 9-19, 19 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2M801-008-16M9-19SA 2M801-008-16M9-19SA Amphenol 2M801-008-16M9-19SA 2M801-008-16M9-19SA-ND 65W0688
Product Name Connectors Circular, Harsh Environment Circular Connector Assemblies Circular Connector, Plug, 9-19, 19 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power AC+DC+Signal Right Angle Solder Type Edge Card Connector - 80307-4A1P11 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Standard & Miniature Phono Jack - 849M - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
Termination Screw Lug
View Details
Headers, Receptacles, Female Sockets - 2262-A25002-008-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Circular Connector Contacts - 1508-006-0044-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details