Amphenol Aerospace Corporation Circular Connector, Plug, 13 Position, Cable; Product Range Amphenol Aerospace 2M801-008-16M8-13PC

Description
CIRCULAR CONNECTOR, PLUG, 13 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:8-13 RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 13 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:8-13 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 13 Position, Cable; Product Range Amphenol Aerospace - 27X1836 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 13 Position, Cable; Product Range Amphenol Aerospace
27X1836
Circular Connector, Plug, 13 Position, Cable; Product Range Amphenol Aerospace 27X1836
CIRCULAR CONNECTOR, PLUG, 13 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:8-13 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 13 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:8-13 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27X1836
Product Name Circular Connector, Plug, 13 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-FG-Z600-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-P70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Contacts - 114360G1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers