Amphenol Aerospace Corporation Circular Connector, Plug, 6 Position, Cable; Product Range Amphenol Aerospace 2M801-008-16M6-6PD

Description
CIRCULAR CONNECTOR, PLUG, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:6-6 RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, PLUG, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:6-6 RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Amphenol Aerospace 2M801 Circular Connector Plug is designed for applications requiring a 6-position configuration with crimp pin contacts. This connector features a threaded coupling style and is compliant with RoHS standards. It is constructed from durable materials, including aluminum alloy or stainless steel for the shell, and incorporates a polyphenylene sulfide (PPS) insulator. The connector is rated for an operating temperature range of -65°C to +150°C and offers an insulation resistance of 5,000 megaohms minimum. It is suitable for environments requiring IP67 protection when mated or with a protection cap. The 2M801 series is noted for its compatibility with existing technology, making it a viable choice for projects that prioritize interoperability.

Datasheet Summary
Powered by GS/AI

The Amphenol Aerospace 2M801 Circular Connector Plug is designed for applications requiring a 6-position configuration with crimp pin contacts. This connector features a threaded coupling style and is compliant with RoHS standards. It is constructed from durable materials, including aluminum alloy or stainless steel for the shell, and incorporates a polyphenylene sulfide (PPS) insulator. The connector is rated for an operating temperature range of -65°C to +150°C and offers an insulation resistance of 5,000 megaohms minimum. It is suitable for environments requiring IP67 protection when mated or with a protection cap. The 2M801 series is noted for its compatibility with existing technology, making it a viable choice for projects that prioritize interoperability.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 6 Position, Cable; Product Range Amphenol Aerospace - 27X1823 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 6 Position, Cable; Product Range Amphenol Aerospace
27X1823
Circular Connector, Plug, 6 Position, Cable; Product Range Amphenol Aerospace 27X1823
CIRCULAR CONNECTOR, PLUG, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:6-6 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:6-6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27X1823
Product Name Circular Connector, Plug, 6 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data