Amphenol Aerospace Corporation Circular Connector, Plug, 3 Position, Cable; Product Range Amphenol Aerospace 2M801-008-16M6-23PC

Description
CIRCULAR CONNECTOR, PLUG, 3 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:6-23 RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 3 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:6-23 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 3 Position, Cable; Product Range Amphenol Aerospace - 27X1812 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 3 Position, Cable; Product Range Amphenol Aerospace
27X1812
Circular Connector, Plug, 3 Position, Cable; Product Range Amphenol Aerospace 27X1812
CIRCULAR CONNECTOR, PLUG, 3 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:6-23 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 3 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:6-23 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27X1812
Product Name Circular Connector, Plug, 3 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A05-KHB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Header; 14; 8 A; 125/300 V; 0.150 in.; 2.15 in.; Polyamide 6.6 - 70078498 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Din Rail, Channel - 2946-2001-1202-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers