The Amphenol Aerospace Circular Connector, Plug, 3 Position, Cable (part number 89W9576) is designed for applications requiring a reliable connection in compact environments. This connector features a threaded coupling style and is compliant with RoHS standards. It accommodates three crimp pin contacts and is part of the 2M Series, which is known for its lightweight and durable design. The connector is suitable for use in harsh conditions, meeting environmental and performance requirements outlined in MIL-DTL-38999. Its robust construction allows for up to 500 mating cycles, making it a reliable choice for various engineering applications.
CIRCULAR CONNECTOR, PLUG, 3 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:6-23 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 89W9576 |
| Product Name | Circular Connector, Plug, 3 Position, Cable; Product Range Amphenol Aerospace |
| Connector Type | Circular / Cylindrical Connectors |