Amphenol Aerospace Corporation Circular Connector Assemblies 2M801-008-16M5-3SA

Description
M801 3C 3#23 SKT PLUG THRD
Request a Quote Datasheet
Description
M801 3C 3#23 SKT PLUG THRD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 2M801-008-16M5-3SA - PEI-Genesis
Philadelphia, PA, United States
M801 3C 3#23 SKT PLUG THRD

M801 3C 3#23 SKT PLUG THRD

Buy Now
Circular Connector Assemblies - 1178-2M801-008-16M5-3SA-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-2M801-008-16M5-3SA-ND
Circular Connector Assemblies 1178-2M801-008-16M5-3SA-ND
CONNECTOR

CONNECTOR

Buy Now Datasheet
Connectors Circular, Harsh Environment - 2M801-008-16M5-3SA - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Harsh Environment
2M801-008-16M5-3SA
Connectors Circular, Harsh Environment 2M801-008-16M5-3SA
Connectors Circular, Harsh Environment

Connectors Circular, Harsh Environment

Buy Now
Circular Connector, Plug, 5-3, 3 Position, Cable; Product Range Amphenol Aerospace - 66W5095 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 5-3, 3 Position, Cable; Product Range Amphenol Aerospace
66W5095
Circular Connector, Plug, 5-3, 3 Position, Cable; Product Range Amphenol Aerospace 66W5095
CIRCULAR CONNECTOR, PLUG, 5-3, 3 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:5-3 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 5-3, 3 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:5-3 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol 2M801-008-16M5-3SA 1178-2M801-008-16M5-3SA-ND 2M801-008-16M5-3SA 66W5095
Product Name Circular Connector Assemblies Connectors Circular, Harsh Environment Circular Connector, Plug, 5-3, 3 Position, Cable; Product Range Amphenol Aerospace
Gender Male / Plug
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data