Amphenol Aerospace Corporation Circular Connector, Plug, 85 Position, Cable; Product Range Amphenol Aerospace 2M801-008-16M17-85PB

Description
M801 85C 85#23 PIN PLUG THRD
Request a Quote Datasheet
Description
M801 85C 85#23 PIN PLUG THRD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M801 85C 85#23 PIN PLUG THRD

M801 85C 85#23 PIN PLUG THRD

Buy Now
Circular Connector, Plug, 85 Position, Cable; Product Range Amphenol Aerospace - 27X1801 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 85 Position, Cable; Product Range Amphenol Aerospace
27X1801
Circular Connector, Plug, 85 Position, Cable; Product Range Amphenol Aerospace 27X1801
CIRCULAR CONNECTOR, PLUG, 85 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:85Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:17-85 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 85 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:85Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:17-85 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2M801-008-16M17-85PB 27X1801
Product Name Circular Connector, Plug, 85 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - EGA.2B.304.CLL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 15.0 amps
View Details
3 suppliers
Cable Connectors - NCS-FG-047-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Top Row, High Detent - 1317G2-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Plug connector - NPQH-D-S12-Q10-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details