Amphenol Aerospace Corporation Circular Connector, Plug, 17-14, 85 Position, Cable; Product Range Amphenol Aerospace 2M801-008-16M17-14SE

Description
CIRCULAR CONNECTOR, PLUG, 17-14, 85 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 17-14, 85 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 17-14, 85 Position, Cable; Product Range Amphenol Aerospace - 12X4128 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 17-14, 85 Position, Cable; Product Range Amphenol Aerospace
12X4128
Circular Connector, Plug, 17-14, 85 Position, Cable; Product Range Amphenol Aerospace 12X4128
CIRCULAR CONNECTOR, PLUG, 17-14, 85 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 17-14, 85 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12X4128
Product Name Circular Connector, Plug, 17-14, 85 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9302 R/B - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Termination Solderless
Mounting Free Hanging (In-Line), Right Angle
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA (M) 4 Hole Panel Mount 5mm Teflon Connector - ET-SMS-4H-T5M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details