Amphenol Aerospace Corporation Circular Connector, Plug, 55 Position, Cable; Product Range Amphenol Aerospace 2M801-008-16M16-55PC

Description
M801 55C 55#23 PIN PLUG THRD
Request a Quote Datasheet
Description
M801 55C 55#23 PIN PLUG THRD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 2M801-008-16M16-55PC - PEI-Genesis
Philadelphia, PA, United States
M801 55C 55#23 PIN PLUG THRD

M801 55C 55#23 PIN PLUG THRD

Buy Now
Circular Connector, Plug, 55 Position, Cable; Product Range Amphenol Aerospace - 27X1791 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 55 Position, Cable; Product Range Amphenol Aerospace
27X1791
Circular Connector, Plug, 55 Position, Cable; Product Range Amphenol Aerospace 27X1791
CIRCULAR CONNECTOR, PLUG, 55 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:16-55 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 55 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:16-55 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 2M801-008-16M16-55PC 27X1791
Product Name Circular Connector, Plug, 55 Position, Cable; Product Range Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

“N” Series Female Connector - 8924 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SIM Card Connector 8 Pin Push Type Yellow Button Plastic body CT - ET-SIM8PPT-PB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details