Amphenol Aerospace Corporation Circular Connector, Plug, 16-12, 12 Position, Cable; Product Range Amphenol Aerospace 2M801-008-16M16-12SC

Description
CIRCULAR CONNECTOR, PLUG, 16-12, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 16-12, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 16-12, 12 Position, Cable; Product Range Amphenol Aerospace - 12X4110 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 16-12, 12 Position, Cable; Product Range Amphenol Aerospace
12X4110
Circular Connector, Plug, 16-12, 12 Position, Cable; Product Range Amphenol Aerospace 12X4110
CIRCULAR CONNECTOR, PLUG, 16-12, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 16-12, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12X4110
Product Name Circular Connector, Plug, 16-12, 12 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products