Amphenol Aerospace Corporation Circular Connector, Plug, 13-37, 37 Position, Cable; Product Range Amphenol Aerospace 2M801-008-16M13-37SB

Description
M801 37C 37#23 SKT PLUG THRD
Request a Quote Datasheet
Description
M801 37C 37#23 SKT PLUG THRD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 2M801-008-16M13-37SB - PEI-Genesis
Philadelphia, PA, United States
M801 37C 37#23 SKT PLUG THRD

M801 37C 37#23 SKT PLUG THRD

Buy Now
Circular Connector, Plug, 13-37, 37 Position, Cable; Product Range Amphenol Aerospace - 12X4104 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 13-37, 37 Position, Cable; Product Range Amphenol Aerospace
12X4104
Circular Connector, Plug, 13-37, 37 Position, Cable; Product Range Amphenol Aerospace 12X4104
CIRCULAR CONNECTOR, PLUG, 13-37, 37 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 13-37, 37 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 2M801-008-16M13-37SB 12X4104
Product Name Circular Connector, Plug, 13-37, 37 Position, Cable; Product Range Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Grey - 1327G18 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Circular Connector Assemblies - EEG.3B.304.CLL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 19.0 amps
View Details
3 suppliers