Amphenol Aerospace Corporation Circular Connector, Plug, 37 Position, Cable; Product Range Amphenol Aerospace 2M801-008-16M13-37PD

Description
CIRCULAR CONNECTOR, PLUG, 37 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:13-37 RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 37 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:13-37 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 37 Position, Cable; Product Range Amphenol Aerospace - 27X1777 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 37 Position, Cable; Product Range Amphenol Aerospace
27X1777
Circular Connector, Plug, 37 Position, Cable; Product Range Amphenol Aerospace 27X1777
CIRCULAR CONNECTOR, PLUG, 37 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:13-37 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 37 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:13-37 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27X1777
Product Name Circular Connector, Plug, 37 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C Straight Plug - 190406 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details