Amphenol Aerospace Corporation Circular Connector, Plug, 20 Position, Cable; Product Range Amphenol Aerospace 2M801-008-16M13-220PE

Description
CIRCULAR CONNECTOR, PLUG, 20 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:20Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:13-220 RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 20 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:20Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:13-220 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 20 Position, Cable; Product Range Amphenol Aerospace - 27X1773 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20 Position, Cable; Product Range Amphenol Aerospace
27X1773
Circular Connector, Plug, 20 Position, Cable; Product Range Amphenol Aerospace 27X1773
CIRCULAR CONNECTOR, PLUG, 20 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:20Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:13-220 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 20 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:20Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:13-220 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27X1773
Product Name Circular Connector, Plug, 20 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Socket, PCB terminals, DIN Plug/Socket - 4850.2510 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination PCB terminals silver plated
Voltage Rating 100 volts
View Details
2 suppliers
MDD Series: High density PCB Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details