Amphenol Aerospace Corporation Circular Connector, Plug, 20 Position, Cable; Product Range Amphenol Aerospace 2M801-008-16M13-220PC

Description
CIRCULAR CONNECTOR, PLUG, 20 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:20Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:13-220 RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 20 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:20Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:13-220 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 20 Position, Cable; Product Range Amphenol Aerospace - 27X1771 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20 Position, Cable; Product Range Amphenol Aerospace
27X1771
Circular Connector, Plug, 20 Position, Cable; Product Range Amphenol Aerospace 27X1771
CIRCULAR CONNECTOR, PLUG, 20 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:20Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:13-220 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 20 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:20Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:13-220 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27X1771
Product Name Circular Connector, Plug, 20 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Inner square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 7923D - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details