Amphenol Aerospace Corporation Circular Connector, Plug, 10-201, 6 Position, Cable; Product Range Amphenol Aerospace 2M801-008-16M10-201SB

Description
M801 6C 4#23 2#12 SKT PLU THRD
Request a Quote Datasheet
Description
M801 6C 4#23 2#12 SKT PLU THRD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 2M801-008-16M10-201SB - PEI-Genesis
Philadelphia, PA, United States
M801 6C 4#23 2#12 SKT PLU THRD

M801 6C 4#23 2#12 SKT PLU THRD

Buy Now
Circular Connector, Plug, 10-201, 6 Position, Cable; Product Range Amphenol Aerospace - 12X4084 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 10-201, 6 Position, Cable; Product Range Amphenol Aerospace
12X4084
Circular Connector, Plug, 10-201, 6 Position, Cable; Product Range Amphenol Aerospace 12X4084
CIRCULAR CONNECTOR, PLUG, 10-201, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 10-201, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 2M801-008-16M10-201SB 12X4084
Product Name Circular Connector, Plug, 10-201, 6 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 2606D - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details