The Circular Connector, Plug, 9-4, 4 Position, Cable from the Amphenol Aerospace 2M Series is designed for applications requiring a reliable connection in compact spaces. This connector features a straight plug style with four crimp pin contacts and a threaded coupling style, ensuring secure mating. It is compliant with RoHS standards, making it suitable for environmentally conscious designs. The connector is built to withstand harsh conditions, with an operating temperature range of -65°C to +150°C and an environmental resistance rating of IP67 when mated or with a protection cap. This product is ideal for engineers looking for a durable and compact solution for their connectivity needs.
CIRCULAR CONNECTOR, PLUG, 9-4, 4 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:9-4 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 12X3219 |
| Product Name | Circular Connector, Plug, 9-4, 4 Position, Cable; Product Range Amphenol Aerospace |
| Connector Type | Circular / Cylindrical Connectors |