Amphenol Aerospace Corporation Circular Connector, Plug, 8-2, 19 Position, Cable; Product Range Amphenol Aerospace 2M801-007-26ZNU8-2SE

Description
CIRCULAR CONNECTOR, PLUG, 8-2, 19 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:8-2 RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 8-2, 19 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:8-2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 8-2, 19 Position, Cable; Product Range Amphenol Aerospace - 12X3959 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8-2, 19 Position, Cable; Product Range Amphenol Aerospace
12X3959
Circular Connector, Plug, 8-2, 19 Position, Cable; Product Range Amphenol Aerospace 12X3959
CIRCULAR CONNECTOR, PLUG, 8-2, 19 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:8-2 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 8-2, 19 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:8-2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12X3959
Product Name Circular Connector, Plug, 8-2, 19 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Header; 8; 8 A; 125/300 V; 0.150 in.; 1.25 in.; Polyamide 6.6 - 70078493 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Circular Connector Accessories - 2946-756-8103-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers