Amphenol Aerospace Corporation Circular Connector, Plug, 8-28, 8 Position, Cable; Product Range Amphenol Aerospace 2M801-007-26ZNU8-28PB

Description
CIRCULAR CONNECTOR, PLUG, 8-28, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:8-28 RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 8-28, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:8-28 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 8-28, 8 Position, Cable; Product Range Amphenol Aerospace - 12X3208 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8-28, 8 Position, Cable; Product Range Amphenol Aerospace
12X3208
Circular Connector, Plug, 8-28, 8 Position, Cable; Product Range Amphenol Aerospace 12X3208
CIRCULAR CONNECTOR, PLUG, 8-28, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:8-28 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 8-28, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:8-28 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12X3208
Product Name Circular Connector, Plug, 8-28, 8 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm QMA Connector, QMA 90° Plug - 110581 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Right Angle
Termination Crimp
View Details
Video Display Connectors Series - RCA Jacks - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details