M801 7C 7#23 SKT PLUG OM
CIRCULAR CONNECTOR, PLUG, 6-7, 7 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:6-7 RoHS Compliant: Yes
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol 2M801-007-26ZNU6-7SC | 12X3942 |
| Product Name | Circular Connector, Plug, 6-7, 7 Position, Cable; Product Range Amphenol Aerospace | |
| Gender | Male / Plug |