Amphenol Aerospace Corporation Circular Connector, Plug, 10-26, 12 Position, Cable; Product Range Amphenol Aerospace 2M801-007-26ZNU10-26SD

Description
CIRCULAR CONNECTOR, PLUG, 10-26, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 10-26, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 10-26, 12 Position, Cable; Product Range Amphenol Aerospace - 12X3893 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 10-26, 12 Position, Cable; Product Range Amphenol Aerospace
12X3893
Circular Connector, Plug, 10-26, 12 Position, Cable; Product Range Amphenol Aerospace 12X3893
CIRCULAR CONNECTOR, PLUG, 10-26, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 10-26, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12X3893
Product Name Circular Connector, Plug, 10-26, 12 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Inline Jack - 190424 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details
D-Sub Connector Assemblies - 2262-A50017-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details