Amphenol Aerospace Corporation Circular Connector, Plug, 9-19, 19 Position, Cable; Product Range Amphenol Aerospace 2M801-007-26NF9-19PD

Description
CIRCULAR CONNECTOR, PLUG, 9-19, 19 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:9-19 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 9-19, 19 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:9-19 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 9-19, 19 Position, Cable; Product Range Amphenol Aerospace - 12X3127 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 9-19, 19 Position, Cable; Product Range Amphenol Aerospace
12X3127
Circular Connector, Plug, 9-19, 19 Position, Cable; Product Range Amphenol Aerospace 12X3127
CIRCULAR CONNECTOR, PLUG, 9-19, 19 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:9-19 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 9-19, 19 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:9-19 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12X3127
Product Name Circular Connector, Plug, 9-19, 19 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products