Amphenol Aerospace Corporation Circular Connector, Plug, 8-28, 8 Position, Cable; Product Range Amphenol Aerospace 2M801-007-26NF8-28PE

Description
CIRCULAR CONNECTOR, PLUG, 8-28, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:8-28 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 8-28, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:8-28 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 8-28, 8 Position, Cable; Product Range Amphenol Aerospace - 12X3125 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8-28, 8 Position, Cable; Product Range Amphenol Aerospace
12X3125
Circular Connector, Plug, 8-28, 8 Position, Cable; Product Range Amphenol Aerospace 12X3125
CIRCULAR CONNECTOR, PLUG, 8-28, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:8-28 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 8-28, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:8-28 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12X3125
Product Name Circular Connector, Plug, 8-28, 8 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2884.9 - VAST STOCK CO., LIMITED
View Details
2 suppliers
Modular Connectors / Ethernet Connectors - 221Y28F22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #12/10 AWG - 1340G3-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers