M801 6C 6#23 PIN PLUG OM
CIRCULAR CONNECTOR, PLUG, 6-6, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:6-6 RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol 2M801-007-26NF6-6PB | 12X3097 |
| Product Name | Circular Connector, Plug, 6-6, 6 Position, Cable; Product Range Amphenol Aerospace | |
| Gender | Male / Plug |