Amphenol Aerospace Corporation Circular Connector, Plug, 6-23, 3 Position, Cable; Product Range Amphenol Aerospace 2M801-007-26NF6-23PC

Description
CIRCULAR CONNECTOR, PLUG, 6-23, 3 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:6-23 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 6-23, 3 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:6-23 RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Amphenol Aerospace Circular Connector, Plug, 6-23, 3 Position, Cable (part number 12X3088) is designed for applications requiring a reliable connection in compact spaces. This connector features a threaded coupling style and is equipped with three crimp pin contacts. It is part of the 2M Series, which is known for its lightweight and durable design, meeting or exceeding environmental and performance standards outlined in MIL-DTL-38999. The connector is constructed from aluminum alloy or stainless steel, with gold-plated copper alloy contacts and polyphenylene sulfide (PPS) insulators. It offers an operating temperature range of -65°C to +150°C and provides IP67 environmental resistance when mated or with a protection cap. This product is suitable for engineers looking for a robust and compact connector solution for their projects.

Datasheet Summary
Powered by GS/AI

The Amphenol Aerospace Circular Connector, Plug, 6-23, 3 Position, Cable (part number 12X3088) is designed for applications requiring a reliable connection in compact spaces. This connector features a threaded coupling style and is equipped with three crimp pin contacts. It is part of the 2M Series, which is known for its lightweight and durable design, meeting or exceeding environmental and performance standards outlined in MIL-DTL-38999. The connector is constructed from aluminum alloy or stainless steel, with gold-plated copper alloy contacts and polyphenylene sulfide (PPS) insulators. It offers an operating temperature range of -65°C to +150°C and provides IP67 environmental resistance when mated or with a protection cap. This product is suitable for engineers looking for a robust and compact connector solution for their projects.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 6-23, 3 Position, Cable; Product Range Amphenol Aerospace - 12X3088 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 6-23, 3 Position, Cable; Product Range Amphenol Aerospace
12X3088
Circular Connector, Plug, 6-23, 3 Position, Cable; Product Range Amphenol Aerospace 12X3088
CIRCULAR CONNECTOR, PLUG, 6-23, 3 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:6-23 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 6-23, 3 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:6-23 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12X3088
Product Name Circular Connector, Plug, 6-23, 3 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products