Amphenol Aerospace Corporation Pin & Socket Connectors 2M801-007-26MT8-2SA

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - 2M801-007-26MT8-2SA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
2M801-007-26MT8-2SA
Pin & Socket Connectors 2M801-007-26MT8-2SA
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Assemblies - 1178-2M801-007-26MT8-2SA-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-2M801-007-26MT8-2SA-ND
Circular Connector Assemblies 1178-2M801-007-26MT8-2SA-ND
PLUG WITH

PLUG WITH

Buy Now Datasheet
Circular Connector, Plug, 8-2, 2 Position, Cable; Product Range Amphenol Aerospace - 70W1212 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8-2, 2 Position, Cable; Product Range Amphenol Aerospace
70W1212
Circular Connector, Plug, 8-2, 2 Position, Cable; Product Range Amphenol Aerospace 70W1212
CIRCULAR CONNECTOR, PLUG, 8-2, 2 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:8-2 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 8-2, 2 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:8-2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2M801-007-26MT8-2SA 1178-2M801-007-26MT8-2SA-ND 70W1212
Product Name Pin & Socket Connectors Circular Connector Assemblies Circular Connector, Plug, 8-2, 2 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products