Amphenol Aerospace Corporation Circular Connector, Plug, 5-3, 3 Position, Cable; Product Range Amphenol Aerospace 2M801-007-26MT5-3PC

Description
CIRCULAR CONNECTOR, PLUG, 5-3, 3 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:5-3 RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 5-3, 3 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:5-3 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 5-3, 3 Position, Cable; Product Range Amphenol Aerospace - 12X2913 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 5-3, 3 Position, Cable; Product Range Amphenol Aerospace
12X2913
Circular Connector, Plug, 5-3, 3 Position, Cable; Product Range Amphenol Aerospace 12X2913
CIRCULAR CONNECTOR, PLUG, 5-3, 3 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:5-3 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 5-3, 3 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:5-3 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12X2913
Product Name Circular Connector, Plug, 5-3, 3 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
USB 3.0 with Detect Pin Connector - 845-018-057CRL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting PC Mount
View Details
RJ45 For 4 Pair Cables Shielded CAT 6, Plug w/Strain Relief Sleeve - 110303(E20424) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
L Series: High Density Modular Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details