Amphenol Aerospace Corporation Circular Connector, Plug, 13-201, 20 Position, Cable; Product Range Amphenol Aerospace 2M801-007-26MT13-201SD

Description
CIRCULAR CONNECTOR, PLUG, 13-201, 20 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:D RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 13-201, 20 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:D RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 13-201, 20 Position, Cable; Product Range Amphenol Aerospace - 12X3643 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 13-201, 20 Position, Cable; Product Range Amphenol Aerospace
12X3643
Circular Connector, Plug, 13-201, 20 Position, Cable; Product Range Amphenol Aerospace 12X3643
CIRCULAR CONNECTOR, PLUG, 13-201, 20 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:D RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 13-201, 20 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:D RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12X3643
Product Name Circular Connector, Plug, 13-201, 20 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
HDLP: Lightweight High Density PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details