Amphenol Aerospace Corporation Circular Connector, Plug, 9-4, 4 Position, Cable; Product Range Amphenol Aerospace 2M801-007-26M9-4PD

Description
M801 4C 4#16 PIN PLUG OM
Request a Quote Datasheet
Description
M801 4C 4#16 PIN PLUG OM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 2M801-007-26M9-4PD - PEI-Genesis
Philadelphia, PA, United States
M801 4C 4#16 PIN PLUG OM

M801 4C 4#16 PIN PLUG OM

Buy Now
Circular Connector, Plug, 9-4, 4 Position, Cable; Product Range Amphenol Aerospace - 12X3043 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 9-4, 4 Position, Cable; Product Range Amphenol Aerospace
12X3043
Circular Connector, Plug, 9-4, 4 Position, Cable; Product Range Amphenol Aerospace 12X3043
CIRCULAR CONNECTOR, PLUG, 9-4, 4 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:9-4 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 9-4, 4 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:9-4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 2M801-007-26M9-4PD 12X3043
Product Name Circular Connector, Plug, 9-4, 4 Position, Cable; Product Range Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-1771/401-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details